Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
680
in stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
344,590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
743
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 1-MHz, RRO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP R-R O/P 5.5V 5-Pin | RS |
Op-Amp, 1Mhz, 1V/Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV321IDBVT?
Additional datasheets, footprints and schematics for LMV321IDBVT are listed on our Part Details page. You can also find images and similar parts to LMV321IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV321IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV321IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV321IDBVT fall under?
The LMV321IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV321IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV321IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV321IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV321IDBVT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for LMV321IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV321IDBVT often in real-time on the comparison pages.
What if I can't find stock of LMV321IDBVT?
You can fill out our help required form which you can use to request a quote for LMV321IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.