Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.66V/µs |
Supply Voltage Range | 1.8V to 5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5V |
Amplifier Type | Rail - Rail Output (RRO) |
Gain Bandwidth | 1MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 9mV |
Op Amp Type | Low Input Bias |
Supply Current | 150µA |
Where can I find additional details, specifications and documents for a LMV301MG?
Additional datasheets, footprints and schematics for LMV301MG are listed on our Part Details page. You can also find images and similar parts to LMV301MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV301MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV301MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV301MG fall under?
The LMV301MG is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV301MG when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV301MG you can contact the distributor directly for product support, shipping queries etc.
Is the LMV301MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV301MG have stock available?
There is no stock from authorised distributors for LMV301MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV301MG often in real-time on the comparison pages.
What if I can't find stock of LMV301MG?
You can fill out our help required form which you can use to request a quote for LMV301MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.