Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.25°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.2V-Capable, 10 uA Analog Output Temperature Sensor in SC70 and TO-92 | Texas Instruments |
Temp Sensor, +/- 0.25 Deg C, To-92-3 | Newark Electronics |
TEMP SENSOR, +/- 0.25 DEG C, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a LMT86LP?
Additional datasheets, footprints and schematics for LMT86LP are listed on our Part Details page. You can also find images and similar parts to LMT86LP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT86LP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT86LP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT86LP fall under?
The LMT86LP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT86LP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT86LP you can contact the distributor directly for product support, shipping queries etc.
Is the LMT86LP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT86LP have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT86LP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT86LP often in real-time on the comparison pages.
What if I can't find stock of LMT86LP?
You can fill out our help required form which you can use to request a quote for LMT86LP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.