LMS33460MG/NOPB Power Management ICs - PMIC by Texas Instruments

MONITOR UV 7VIN 3VTH 5SC70 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMS33460 device is an undervoltage detector with a 3‑V threshold and extremely low power consumption. The LMS33460 is specifically designed to accurately monitor power supplies. It is especially suited to battery-powered systems where low quiescent current and small size are required. This IC generates an active output whenever the input voltage drops below 3 V. This part uses a precision on-chip voltage reference and a comparator to measure the input voltage. Builtin hysteresis helps to prevent erratic operation in the presence of noise. The UVD is available in the ultraminiature 5-pin SC70 package.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.47
1,000
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.16
1,277,040
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
-
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now
Logo for Farnell
Farnell
from US$0.35
-
Buy Now

Specifications

Threshold Voltage 3V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 800mV
Supply Voltage Max 7V
Reset Type Active-Low
Digital IC Case SC-70
No. of Pins 5Pins
Delay Time 130µs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 33460
Operating Temperature Range -40°C to +85°C
Supply Current 25µA
Supply Voltage Range 1V to 7V

Alternative Descriptions

Ultra-low power, space-saving 3-V undervoltage detector | Texas Instruments
3.0V Under Voltage Detector SC70-5 | RS
Monitor, Uv, 7Vin, 3Vth, 5Sc70 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMS33460MG/NOPB?

Additional datasheets, footprints and schematics for LMS33460MG/NOPB are listed on our Part Details page. You can also find images and similar parts to LMS33460MG/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMS33460MG/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS33460MG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMS33460MG/NOPB fall under?

The LMS33460MG/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to LMS33460MG/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMS33460MG/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMS33460MG/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMS33460MG/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMS33460MG/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMS33460MG/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMS33460MG/NOPB?

You can fill out our help required form which you can use to request a quote for LMS33460MG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay