Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.58
|
4,001
in stock
|
Buy Now |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 2.85V |
Supply Voltage Max | 5.5V |
IC Package Type | HTSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16-Bit, 214.6-SPS, 7-ch delta-sigma ADC for sensors with 2x IDACs | Texas Instruments |
Where can I find additional details, specifications and documents for a LMP90080MHE/NOPB?
Additional datasheets, footprints and schematics for LMP90080MHE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP90080MHE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP90080MHE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP90080MHE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP90080MHE/NOPB fall under?
The LMP90080MHE/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to LMP90080MHE/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP90080MHE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP90080MHE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP90080MHE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMP90080MHE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP90080MHE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP90080MHE/NOPB?
You can fill out our help required form which you can use to request a quote for LMP90080MHE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.