Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMP8481 |
Kit Application Type | Amplifier |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Evaluation Board LMP8481 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Selectable Ref Voltage Options via Jumpers Optional I/P EMI/RFI Filtering & O/P Isolation Resistor |
Evaluation Board, Current Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP8481MMEVM-T?
Additional datasheets, footprints and schematics for LMP8481MMEVM-T are listed on our Part Details page. You can also find images and similar parts to LMP8481MMEVM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP8481MMEVM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8481MMEVM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP8481MMEVM-T fall under?
The LMP8481MMEVM-T is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP8481MMEVM-T when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8481MMEVM-T you can contact the distributor directly for product support, shipping queries etc.
Is the LMP8481MMEVM-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP8481MMEVM-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP8481MMEVM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP8481MMEVM-T often in real-time on the comparison pages.
What if I can't find stock of LMP8481MMEVM-T?
You can fill out our help required form which you can use to request a quote for LMP8481MMEVM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.