Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 22MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 7732 |
Gain Bandwidth | 22MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Where can I find additional details, specifications and documents for a LMP7732MME?
Additional datasheets, footprints and schematics for LMP7732MME are listed on our Part Details page. You can also find images and similar parts to LMP7732MME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7732MME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7732MME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7732MME fall under?
The LMP7732MME is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7732MME when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7732MME you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7732MME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7732MME have stock available?
There is no stock from authorised distributors for LMP7732MME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7732MME often in real-time on the comparison pages.
What if I can't find stock of LMP7732MME?
You can fill out our help required form which you can use to request a quote for LMP7732MME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.