LMP7731MF/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP PRECISION SOT23-5 POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$0.98
879
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.73
113,016
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.99
879
in stock
Buy Now
Logo for element14
element14
from US$1.05
879
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.91
48
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 21MHz
Slew Rate 2.4V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.8V to 5.5V
Base Number 7731
Gain Bandwidth 22MHz
I/O Type Rail-Rail I/O
Input Offset Voltage Max 40µV
Op Amp Type Low Noise
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 1.8V

Alternative Descriptions

Single 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier | Texas Instruments
Opamp, 22Mhz, -40 To 125Deg C | Newark Electronics
OPAMP, 22MHZ, -40 TO 125DEG C | element14
AMPLIFICATEUR OP, 22MHZ, -40 A 125°C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP7731MF/NOPB?

Additional datasheets, footprints and schematics for LMP7731MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7731MF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP7731MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7731MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP7731MF/NOPB fall under?

The LMP7731MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP7731MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7731MF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP7731MF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP7731MF/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LMP7731MF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP7731MF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP7731MF/NOPB?

You can fill out our help required form which you can use to request a quote for LMP7731MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay