Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.16
|
102
in stock
|
Buy Now | |
Texas Instruments
from US$2.40
|
61,874
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
439
in stock
|
Buy Now | |
element14
from US$4.30
|
439
in stock
|
Buy Now | |
Farnell
from US$4.09
|
439
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
47
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 17MHz |
Slew Rate | 12.76V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Gain Bandwidth | 17MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
3 Femtoampere Input Bias Current Precision Amplifier | Texas Instruments |
Op-Amp, Single, 8Soic, Powerwise | Newark Electronics |
OP-AMP, SINGLE, 8SOIC, POWERWISE | element14 |
LMP7721MA/NOPB, Operational Amplifiers | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMP7721MA/NOPB?
Additional datasheets, footprints and schematics for LMP7721MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7721MA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7721MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7721MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7721MA/NOPB fall under?
The LMP7721MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7721MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7721MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7721MA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7721MA/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LMP7721MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7721MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP7721MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMP7721MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.