LMP2232AMME/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP PRECISION POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Farnell
Farnell
from US$3.67
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.49
97,418
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.69
-
Buy Now
Logo for element14
element14
from US$3.71
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 130kHz
Slew Rate 0.058V/µs
Supply Voltage Range 1.6V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.6V to 5.5V
Base Number 2232
Gain Bandwidth 130kHz
I/O Type Rail-Rail Outputs
Op Amp Type Precision
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 1.6V

Alternative Descriptions

Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input | Texas Instruments
Ic, Op Amp, Precision, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP2232AMME/NOPB?

Additional datasheets, footprints and schematics for LMP2232AMME/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP2232AMME/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP2232AMME/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2232AMME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP2232AMME/NOPB fall under?

The LMP2232AMME/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP2232AMME/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2232AMME/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP2232AMME/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP2232AMME/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP2232AMME/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP2232AMME/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP2232AMME/NOPB?

You can fill out our help required form which you can use to request a quote for LMP2232AMME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay