Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 130kHz |
Slew Rate | 0.058V/µs |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.6V to 5.5V |
Base Number | 2231 |
Gain Bandwidth | 130kHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 150µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.6V |
Where can I find additional details, specifications and documents for a LMP2231BMAE?
Additional datasheets, footprints and schematics for LMP2231BMAE are listed on our Part Details page. You can also find images and similar parts to LMP2231BMAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP2231BMAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2231BMAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP2231BMAE fall under?
The LMP2231BMAE is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP2231BMAE when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2231BMAE you can contact the distributor directly for product support, shipping queries etc.
Is the LMP2231BMAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP2231BMAE have stock available?
There is no stock from authorised distributors for LMP2231BMAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP2231BMAE often in real-time on the comparison pages.
What if I can't find stock of LMP2231BMAE?
You can fill out our help required form which you can use to request a quote for LMP2231BMAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.