LMP2011MF Amplifiers & Comparators by Texas Instruments

IC OP AMP SINGLE RRO/P SMD 2011

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMP201x series are the first members of TI's new LMP™ precision amplifier family. The LMP201x series offers unprecedented accuracy and stability in space-saving miniature packaging, offered at an affordable price. This device utilizes patented autozero techniques to measure and continually correct the input offset error voltage. The result is an amplifier which is ultra-stable over time and temperature. It has excellent CMRR and PSRR ratings, and does not exhibit the familiar 1/f voltage and current noise increase that plagues traditional amplifiers. The combination of the LMP201x characteristics makes it a good choice for transducer amplifiers, high gain configurations, ADC buffer amplifiers, DAC I-V conversion, and any other 2.7-V to 5-V application requiring precision and long term stability. Other useful benefits of the LMP201x are rail-to-rail output, a low supply current of 930 µA, and wide gain-bandwidth product of 3 MHz. These versatile features found in the LMP201x provide high performance and ease of use.

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 3MHz
Slew Rate 4V/µs
Supply Voltage Range 2.7V to 5.25V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.25V
Amplifier Type Rail - Rail Output (RRO)
Base Number 2011
Gain Bandwidth 3MHz
I/O Type Rail-Rail Outputs
IC Generic Number 2011
Input Offset Voltage Max 0.025mV
Logic Function Number 2011
Op Amp Type Precision
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5V
Supply Voltage Max 5.25V
Supply Voltage Min 2.7V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP2011MF?

Additional datasheets, footprints and schematics for LMP2011MF are listed on our Part Details page. You can also find images and similar parts to LMP2011MF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP2011MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2011MF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP2011MF fall under?

The LMP2011MF is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP2011MF when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2011MF you can contact the distributor directly for product support, shipping queries etc.

Is the LMP2011MF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP2011MF have stock available?

There is no stock from authorised distributors for LMP2011MF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP2011MF often in real-time on the comparison pages.

What if I can't find stock of LMP2011MF?

You can fill out our help required form which you can use to request a quote for LMP2011MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay