Options for Price Comparison
Distributor Statistics for LMP2011MA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LMP2011MA
Details for LMP2011MA by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP SINGLE RRO/P 2011 SOIC8
LMP2011MA image

LMP2011MA by Texas Instruments

OP AMP SINGLE RRO/P 2011 SOIC8
Features
High AVOL 130 dB
High CMRR 130 dB
High PSRR 120 dB
High Slew Rate 4 V/u00b5s
Low Ensured VOS Over Temperature 60 u00b5V
Low Noise with No 1/f 35nV/u221aHz
Low Supply Current 930 u00b5A
No External Capacitors Required
Rail-to-Rail Output 30 mV
Wide Gain-Bandwidth Product 3 MHz
Part Information
LMP2011MA image
RoHS Compliant
Description
The LMP201x series are the first members of TI's new LMP™ precision amplifier family. The LMP201x series offers unprecedented accuracy and stability in space-saving miniature packaging, offered at an affordable price. This device utilizes patented autozero techniques to measure and continually correct the input offset error voltage. The result is an amplifier which is ultra-stable over time and temperature. It has excellent CMRR and PSRR ratings, and does not exhibit the familiar 1/f voltage and current noise increase that plagues traditional amplifiers. The combination of the LMP201x characteristics makes it a good choice for transducer amplifiers, high gain configurations, ADC buffer amplifiers, DAC I-V conversion, and any other 2.7-V to 5-V application requiring precision and long term stability. Other useful benefits of the LMP201x are rail-to-rail output, a low supply current of 930 µA, and wide gain-bandwidth product of 3 MHz. These versatile features found in the LMP201x provide high performance and ease of use.
Specifications
No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
3MHz
Slew Rate:
4V/µs
Supply Voltage Range:
2.7V to 5.25V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 5.25V
Amplifier Type:
Rail - Rail Output (RRO)
Base Number:
2011
Gain Bandwidth:
3MHz
I/O Type:
Rail-Rail Outputs
IC Generic Number:
2011
Input Offset Voltage Max:
0.025mV
Logic Function Number:
2011
Op Amp Type:
Precision
Operating Temperature Range:
-40°C to +125°C
Supply Voltage + Nom:
5V
Supply Voltage Max:
5.25V
Supply Voltage Min:
2.7V
Alternate Descriptions
OP Amp Single GP R-R O/P 5.25V 8-Pin SOIC N Rail Avnet Europe