Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK04906 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Jitter Cleaner |
Kit Contents | Eval Board LMK04906 CodeLoader & USB2ANY-µWIRE Interface |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Dual Loop PLLatinum PLL Architecture Multi-mode Integrated Low Noise VCO Zero Delay Mode |
Three Input, Seven Output, Clock Jitter Cleaner with Dual Cascaded PLLs and Integrated 2.5 GHz VCO | Texas Instruments |
Bevaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK04906BEVAL/NOPB?
Additional datasheets, footprints and schematics for LMK04906BEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK04906BEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04906BEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04906BEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04906BEVAL/NOPB fall under?
The LMK04906BEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK04906BEVAL/NOPB when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04906BEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04906BEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK04906BEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK04906BEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04906BEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK04906BEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMK04906BEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.