Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
18
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK00308 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Fanout Buffer |
Kit Contents | Eval Board LMK00308 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Selectable Differential Output Type Selectable Per Bank via Control Pins 3 |
LMK00308 Evaluation Board | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK00308EVM/NOPB?
Additional datasheets, footprints and schematics for LMK00308EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK00308EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK00308EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK00308EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK00308EVM/NOPB fall under?
The LMK00308EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK00308EVM/NOPB when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK00308EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK00308EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK00308EVM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMK00308EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK00308EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK00308EVM/NOPB?
You can fill out our help required form which you can use to request a quote for LMK00308EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.