LMK00105SQ/NOPB Clock Timing & Frequency Management by Texas Instruments

CLOCK BUFFER/TRANSLATOR 200MHZ WQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMK00105 is a high-performance, low-noise LVCMOS fanout buffer which can distribute five ultralow jitter clocks from a differential, single-ended, or crystal input. The LMK00105 supports synchronous output enable for glitch-free operation. The ultra lowskew, low-jitter, and high PSRR make this buffer ideally suited for various networking, telecom, server and storage area networking, RRU LO reference distribution, medical and test equipment applications. The core voltage can be set to 2.5 or 3.3 V, while the output voltage can be set to 1.5, 1.8, 2.5 or 3.3 V. The LMK00105 can be easily configured through pin programming.

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Farnell
Farnell
from US$4.36
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.50
136,053
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.63
-
Buy Now
Logo for element14
element14
from US$5.94
-
Buy Now

Specifications

Clock IC Type Universal Buffer Level Translator
Frequency 200MHz
No. of Outputs 5Outputs
Supply Voltage Min 2.375V
Supply Voltage Max 3.45V
Clock IC Case Style WQFN
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ultra-low jitter LVCMOS fanout buffer/level translator with universal input and 5 outputs | Texas Instruments
Clock Buffer/Translator, 200Mhz, Wqfn-24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK00105SQ/NOPB?

Additional datasheets, footprints and schematics for LMK00105SQ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK00105SQ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK00105SQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK00105SQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK00105SQ/NOPB fall under?

The LMK00105SQ/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK00105SQ/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK00105SQ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMK00105SQ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK00105SQ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK00105SQ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK00105SQ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMK00105SQ/NOPB?

You can fill out our help required form which you can use to request a quote for LMK00105SQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay