Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.98
|
No stock
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 400MHz |
Slew Rate | 1800V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 70mA |
Supply Voltage Range | ± 5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 6V |
Amplifier Type | Video |
Base Number | 6714 |
IC Generic Number | 6714 |
Input Offset Voltage Max | 5mV |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Single Wideband Video Op Amp |
Supply Current | 5.6mA |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 12.5V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Nrnd, Alternate Is Lmh6714Ma/Nopb Rohs Compliant: Yes |TEXAS INSTRUMENTS LMH6714MA. | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6714MA?
Additional datasheets, footprints and schematics for LMH6714MA are listed on our Part Details page. You can also find images and similar parts to LMH6714MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6714MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6714MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6714MA fall under?
The LMH6714MA is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMH6714MA when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6714MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6714MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6714MA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMH6714MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6714MA often in real-time on the comparison pages.
What if I can't find stock of LMH6714MA?
You can fill out our help required form which you can use to request a quote for LMH6714MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.