LMH6703MA/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 1.2GHZ 4200V/uS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH™6703 is a very wideband, DC coupled monolithic operational amplifier designed specifically for ultra high resolution video systems as well as wide dynamic range systems requiring exceptional signal fidelity. Benefitting from current feedback architecture, the LMH6703 offers a practical gain range of ±1 to ±10 while providing stable operation without external compensation, even at unity gain. At a gain of 2, the LMH6703 supports ultra high resolution video systems with a 750-MHz, 2 VPP, −3dB Bandwidth. With 12-bit distortion levels through 10 MHz (RL = 100 Ω), and a 2.3-nV/√Hz input referred noise, the LMH6703 is the ideal driver or buffer for high speed flash A/D and D/A converters. Wide dynamic range systems such as radar and communication receivers requiring a wideband amplifier offering exceptional signal purity will find the LMH6703 low input referred noise and low harmonic distortion an attractive solution.

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Farnell
Farnell
from US$4.41
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.64
15,235
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.24
88
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.78
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.01
-
Buy Now
Logo for element14
element14
from US$4.08
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 1.2GHz
Slew Rate 4200V/µs
Supply Voltage Range ± 4V to ± 6V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

1.2 GHz, Low Distortion Op Amp with Shutdown | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
Op Amp, 1.2Ghz, 4200V/Us, Soic-8 | Newark Electronics
OP AMP, 1.2GHZ, 4200V/US, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6703MA/NOPB?

Additional datasheets, footprints and schematics for LMH6703MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6703MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6703MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6703MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6703MA/NOPB fall under?

The LMH6703MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMH6703MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6703MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6703MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6703MA/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMH6703MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6703MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6703MA/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6703MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay