LMH6646MA. Amplifiers & Comparators by Texas Instruments

AMP 2.7V 0.65MA DUAL POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 55MHz
Slew Rate 22V/µs
Supply Voltage Range 2.5V to 12V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 12V
Base Number 6646
Gain Bandwidth 55MHz
I/O Type Rail-Rail I/O
Op Amp Type Rail to Rail
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 12V
Supply Voltage Min 2.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6646MA.?

Additional datasheets, footprints and schematics for LMH6646MA. are listed on our Part Details page. You can also find images and similar parts to LMH6646MA. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6646MA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6646MA. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6646MA. fall under?

The LMH6646MA. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMH6646MA. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6646MA. you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6646MA. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6646MA. have stock available?

There is no stock from authorised distributors for LMH6646MA..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6646MA. often in real-time on the comparison pages.

What if I can't find stock of LMH6646MA.?

You can fill out our help required form which you can use to request a quote for LMH6646MA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay