LMH6551MM Amplifiers & Comparators by Texas Instruments

OP AMP DIFF SINGL MSOP8 POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH6551 device is a high-performance voltage feedback differential amplifier and is part of the LMH™ integrated circuits family of devices. The LMH6551 has the high speed and low distortion necessary for driving high-performance ADCs as well as the current handling capability to drive signals over balanced transmission lines like CAT 5 data cables. The LMH6551 can handle a wide range of video and data formats. With external gain set resistors, the LMH6551 can be used at any desired gain. Gain flexibility coupled with high speed makes the LMH6551 suitable for use as an IF amplifier in high-performance communications equipment. The LMH6551 is available in the space-saving SOIC and VSSOP packages.

No distributors results available

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 8mV
Gain dB Max 1.005dB
Bandwidth 370MHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Amplifier Case Style MSOP
No. of Pins 8Pins
Supply Voltage Range 3V to 12V
Slew Rate 2400V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 12V
Amplifier Type Operational
Base Number 6551
IC Generic Number 6551
Input Offset Voltage Max 4mV
Logic Function Number 6551
Operating Temperature Range -40°C to +125°C
Supply Current 12.5mA
Supply Voltage + Nom 12V
Supply Voltage Max 12V
Supply Voltage Min 3V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6551MM?

Additional datasheets, footprints and schematics for LMH6551MM are listed on our Part Details page. You can also find images and similar parts to LMH6551MM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6551MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6551MM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6551MM fall under?

The LMH6551MM is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMH6551MM when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6551MM you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6551MM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6551MM have stock available?

There is no stock from authorised distributors for LMH6551MM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6551MM often in real-time on the comparison pages.

What if I can't find stock of LMH6551MM?

You can fill out our help required form which you can use to request a quote for LMH6551MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay