Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMH6521 |
Kit Application Type | Amplifier |
Application Sub Type | Variable Gain Amplifier |
Kit Contents | Eval Board LMH6521 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | OIP3 of 48.5 dBm at 200MHz Max Voltage Gain 26dB -3dB Bandwidth of 1200MHz Low Power Dissipation |
Evaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6521EVAL/NOPB?
Additional datasheets, footprints and schematics for LMH6521EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6521EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6521EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6521EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6521EVAL/NOPB fall under?
The LMH6521EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMH6521EVAL/NOPB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6521EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6521EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6521EVAL/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6521EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6521EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6521EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6521EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.