Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 110MHz |
Slew Rate | 2900V/µs |
Supply Voltage Range | 5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 300mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to ± 16V |
Amplifier Type | Buffer |
Base Number | 6321 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH6321MR?
Additional datasheets, footprints and schematics for LMH6321MR are listed on our Part Details page. You can also find images and similar parts to LMH6321MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6321MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6321MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6321MR fall under?
The LMH6321MR is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6321MR when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6321MR you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6321MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6321MR have stock available?
There is no stock from authorised distributors for LMH6321MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6321MR often in real-time on the comparison pages.
What if I can't find stock of LMH6321MR?
You can fill out our help required form which you can use to request a quote for LMH6321MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.