Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Line |
---|---|
IC Interface Type | Serial |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 0002 |
Line Bus Drive Receive Transceiver Type | Digital Serial Cable Driver |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.135V to 3.465V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH0002MA?
Additional datasheets, footprints and schematics for LMH0002MA are listed on our Part Details page. You can also find images and similar parts to LMH0002MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0002MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0002MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0002MA fall under?
The LMH0002MA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0002MA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0002MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0002MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0002MA have stock available?
There is no stock from authorised distributors for LMH0002MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0002MA often in real-time on the comparison pages.
What if I can't find stock of LMH0002MA?
You can fill out our help required form which you can use to request a quote for LMH0002MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.