LME49880MR/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP DUAL 25MHZ 17V/US HSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 25MHz
Slew Rate 17V/µs
Supply Voltage Range ± 5V to ± 17V
Amplifier Case Style HSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LME49880MR/NOPB?

Additional datasheets, footprints and schematics for LME49880MR/NOPB are listed on our Part Details page. You can also find images and similar parts to LME49880MR/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LME49880MR/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49880MR/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LME49880MR/NOPB fall under?

The LME49880MR/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LME49880MR/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LME49880MR/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LME49880MR/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LME49880MR/NOPB have stock available?

There is no stock from authorised distributors for LME49880MR/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LME49880MR/NOPB often in real-time on the comparison pages.

What if I can't find stock of LME49880MR/NOPB?

You can fill out our help required form which you can use to request a quote for LME49880MR/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay