LME49722MA/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP AUDIO DUAL HIFI 8SO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class AB
No. of Channels 2 Channel, 2Channels
Output Power -
Supply Voltage Range ± 2.5V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Load Impedance 600ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 18V
Base Number 49722
Gain Bandwidth 55MHz
Op Amp Type Low Noise
Operating Temperature Range -40°C to +85°C
Output Power (Pout) -000mW
Slew Rate 22V/µs
Supply Voltage Max 18V
Supply Voltage Min 2.5V
THD + N 0.00002% @ 2kohm VS=± 15V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LME49722MA/NOPB?

Additional datasheets, footprints and schematics for LME49722MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LME49722MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LME49722MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49722MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LME49722MA/NOPB fall under?

The LME49722MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LME49722MA/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LME49722MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LME49722MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LME49722MA/NOPB have stock available?

There is no stock from authorised distributors for LME49722MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LME49722MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LME49722MA/NOPB?

You can fill out our help required form which you can use to request a quote for LME49722MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay