LMC7225IM5/NOPB Amplifiers & Comparators by Texas Instruments

IC COMPARATOR R-R I/O POWERWISE REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0287

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.66
215,120
in stock
Buy Now
Logo for element14
element14
from US$0.0287
-
Buy Now

Specifications

Comparator Type Micropower
No. of Comparators 1 Comparator, 1
Response Time 25µs
Supply Voltage Range 2V to 8V
Comparator Case Style SOT-23
No. of Pins 5Pins
IC Output Type CMOS MOS Open Collector / Drain TTL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Compatibility CMOS
Supply Current 700nA
Termination Type Surface Mount Device

Alternative Descriptions

Low power, low voltage comparator with open-drain output | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC7225IM5/NOPB?

Additional datasheets, footprints and schematics for LMC7225IM5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC7225IM5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC7225IM5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7225IM5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC7225IM5/NOPB fall under?

The LMC7225IM5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMC7225IM5/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7225IM5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC7225IM5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC7225IM5/NOPB have stock available?

Authorised distributors including Texas Instruments and element14 have stock available or on a lead time for LMC7225IM5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC7225IM5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC7225IM5/NOPB?

You can fill out our help required form which you can use to request a quote for LMC7225IM5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay