Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 8µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Base Number | 7211 |
Comparator Features | Rail-to-rail input |
IC Generic Number | 7211 |
Logic Function Number | 7211 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 7µA |
Supply Voltage Max | 15V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMC7211BIM5?
Additional datasheets, footprints and schematics for LMC7211BIM5 are listed on our Part Details page. You can also find images and similar parts to LMC7211BIM5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7211BIM5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7211BIM5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7211BIM5 fall under?
The LMC7211BIM5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMC7211BIM5 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7211BIM5 you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7211BIM5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7211BIM5 have stock available?
There is no stock from authorised distributors for LMC7211BIM5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7211BIM5 often in real-time on the comparison pages.
What if I can't find stock of LMC7211BIM5?
You can fill out our help required form which you can use to request a quote for LMC7211BIM5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.