Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.82
|
-
|
Buy Now |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 8µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Output Compatibility | CMOS |
Supply Current | 7µA |
Low power, high voltage comparator with push-pull output | Texas Instruments |
Where can I find additional details, specifications and documents for a LMC7211BIM?
Additional datasheets, footprints and schematics for LMC7211BIM are listed on our Part Details page. You can also find images and similar parts to LMC7211BIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7211BIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7211BIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7211BIM fall under?
The LMC7211BIM is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMC7211BIM when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7211BIM you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7211BIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7211BIM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMC7211BIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7211BIM often in real-time on the comparison pages.
What if I can't find stock of LMC7211BIM?
You can fill out our help required form which you can use to request a quote for LMC7211BIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.