Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.1MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 2.7V to 15.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 15.5V |
Amplifier Type | CMOS |
Base Number | 7101 |
Device Marking | LMC7101AIM5 |
Gain Bandwidth | 1MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 7101 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 7101 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMC7101AIM5?
Additional datasheets, footprints and schematics for LMC7101AIM5 are listed on our Part Details page. You can also find images and similar parts to LMC7101AIM5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7101AIM5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7101AIM5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7101AIM5 fall under?
The LMC7101AIM5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC7101AIM5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7101AIM5 you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7101AIM5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7101AIM5 have stock available?
There is no stock from authorised distributors for LMC7101AIM5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7101AIM5 often in real-time on the comparison pages.
What if I can't find stock of LMC7101AIM5?
You can fill out our help required form which you can use to request a quote for LMC7101AIM5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.