Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 4µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Output Compatibility | CMOS |
Supply Current | 12µA |
Termination Type | Surface Mount Device |
IC, COMP DUAL MRPWR CMOS 8-SO | element14 |
Ic, Comp Dual Mrpwr Cmos 8-So | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC6772BIM/NOPB?
Additional datasheets, footprints and schematics for LMC6772BIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6772BIM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6772BIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6772BIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6772BIM/NOPB fall under?
The LMC6772BIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMC6772BIM/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6772BIM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6772BIM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6772BIM/NOPB have stock available?
Authorised distributors including element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LMC6772BIM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6772BIM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC6772BIM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC6772BIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.