LMC6492BEM/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL CMOS R-R 8-SO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.97

Distributor Stock
Logo for Farnell
Farnell
from US$4.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.97
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1.5MHz
Slew Rate 1.3V/µs
Supply Voltage Range 5V to 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 5V to 15V
Base Number 6492
Gain Bandwidth 1.5MHz
Op Amp Type CMOS
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 15.5V
Supply Voltage Min 2.5V

Alternative Descriptions

Ic, Op Amp Dual Cmos R-R 8-So | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6492BEM/NOPB?

Additional datasheets, footprints and schematics for LMC6492BEM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6492BEM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6492BEM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6492BEM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6492BEM/NOPB fall under?

The LMC6492BEM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6492BEM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6492BEM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6492BEM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6492BEM/NOPB have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LMC6492BEM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6492BEM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC6492BEM/NOPB?

You can fill out our help required form which you can use to request a quote for LMC6492BEM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay