Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 |
---|---|
Bandwidth | 1MHz |
No. of Pins | 14 |
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | CMOS |
Base Number | 6484 |
IC Generic Number | 6484 |
Input Offset Voltage Max | 0.75mV |
Logic Function Number | 6484 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operational Amplifier Features | CMOS |
Package / Case | DIP |
Slew Rate | 0.9V/µs |
Supply Current Max | 20fA |
Supply Voltage + Nom | 3V |
Where can I find additional details, specifications and documents for a LMC6484AIN.?
Additional datasheets, footprints and schematics for LMC6484AIN. are listed on our Part Details page. You can also find images and similar parts to LMC6484AIN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6484AIN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6484AIN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6484AIN. fall under?
The LMC6484AIN. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6484AIN. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6484AIN. you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6484AIN. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6484AIN. have stock available?
There is no stock from authorised distributors for LMC6484AIN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6484AIN. often in real-time on the comparison pages.
What if I can't find stock of LMC6484AIN.?
You can fill out our help required form which you can use to request a quote for LMC6484AIN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.