Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
320
in stock
|
Buy Now | |
Schukat Electronic
from US$1.02
|
7,809
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 3V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 15.5V |
Amplifier Type | CMOS |
Base Number | 6482 |
Gain Bandwidth | 1.5MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 6482 |
Input Offset Voltage Max | 3mV |
Logic Function Number | 6482 |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | CMOS |
Supply Current Max | 20fA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 3V |
2xOp-Amp CMOS M'power SO8 | Schukat Electronic |
LMC6482IM/NOPB, Operational Amplifiers | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Dual, Smd | Newark Electronics |
IC, OP AMP, DUAL, SMD | element14 |
Where can I find additional details, specifications and documents for a LMC6482IM/NOPB..?
Additional datasheets, footprints and schematics for LMC6482IM/NOPB.. are listed on our Part Details page. You can also find images and similar parts to LMC6482IM/NOPB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6482IM/NOPB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6482IM/NOPB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6482IM/NOPB.. fall under?
The LMC6482IM/NOPB.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6482IM/NOPB.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6482IM/NOPB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6482IM/NOPB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6482IM/NOPB.. have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LMC6482IM/NOPB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6482IM/NOPB.. often in real-time on the comparison pages.
What if I can't find stock of LMC6482IM/NOPB..?
You can fill out our help required form which you can use to request a quote for LMC6482IM/NOPB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.