Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.3MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | 4.5V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 15.5V |
Amplifier Type | CMOS |
Base Number | 6082 |
Gain Bandwidth | 1.3MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 6082 |
Input Offset Voltage Max | 350µV |
Logic Function Number | 6082 |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | CMOS |
Supply Current Max | 10fA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 4.5V |
Where can I find additional details, specifications and documents for a LMC6082AIN?
Additional datasheets, footprints and schematics for LMC6082AIN are listed on our Part Details page. You can also find images and similar parts to LMC6082AIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6082AIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6082AIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6082AIN fall under?
The LMC6082AIN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6082AIN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6082AIN you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6082AIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6082AIN have stock available?
There is no stock from authorised distributors for LMC6082AIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6082AIN often in real-time on the comparison pages.
What if I can't find stock of LMC6082AIN?
You can fill out our help required form which you can use to request a quote for LMC6082AIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.