Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.7V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 100ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8365 |
Input Voltage Max | 1V |
Input Voltage Min | 6V |
Logic Function Number | 8365 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1mA |
Output Current Max | 70mA |
Supply Current | 750nA |
Supply Voltage Range | 1V to 6V |
Active-low reset IC with low quiescent current & programmable output delay | Texas Instruments |
Mpu Supervisor/Monitor, -40 To 85Deg C | Newark Electronics |
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C | element14 |
MPU SUPERVISEUR/MONITEUR, -40 A 85°C | Farnell |
Where can I find additional details, specifications and documents for a LM8365BALMF27/NOPB?
Additional datasheets, footprints and schematics for LM8365BALMF27/NOPB are listed on our Part Details page. You can also find images and similar parts to LM8365BALMF27/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM8365BALMF27/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM8365BALMF27/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM8365BALMF27/NOPB fall under?
The LM8365BALMF27/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM8365BALMF27/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM8365BALMF27/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM8365BALMF27/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM8365BALMF27/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM8365BALMF27/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM8365BALMF27/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM8365BALMF27/NOPB?
You can fill out our help required form which you can use to request a quote for LM8365BALMF27/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.