Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 12V |
LINEAR VOLT REG, 0.1A, 12V, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a LM78L12ACZX?
Additional datasheets, footprints and schematics for LM78L12ACZX are listed on our Part Details page. You can also find images and similar parts to LM78L12ACZX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM78L12ACZX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM78L12ACZX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM78L12ACZX fall under?
The LM78L12ACZX is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM78L12ACZX when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM78L12ACZX you can contact the distributor directly for product support, shipping queries etc.
Is the LM78L12ACZX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM78L12ACZX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM78L12ACZX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM78L12ACZX often in real-time on the comparison pages.
What if I can't find stock of LM78L12ACZX?
You can fill out our help required form which you can use to request a quote for LM78L12ACZX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.