LM7322MM/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 20MHZ 18V/US VSSOP-8 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM732xx devices are rail-to-rail input and output amplifiers with wide operating voltages and highoutput currents. The LM732xx family is efficient, achieving 18-V/µs slew rate and 20-MHz unity gain bandwidth while requiring only 1 mA of supply current per op amp. The LM732xx device performance is fully specified for operation at 2.7 V, ±5 V and ±15 V. The LM732xx devices are designed to drive unlimited capacitive loads without oscillations. All LM7321x and LM7322x parts are tested at −40°C, 125°C, and 25°C, with modern automatic test equipment. High performance from −40°C to 125°C, detailed specifications, and extensive testing makes them suitable for industrial, automotive, and communications applications. Greater than rail-to-rail input common-mode voltage range with 50 dB of common-mode rejection across this wide voltage range, allows both high-side and low-side sensing. Most device parameters are insensitive to power supply voltage, and this makes the parts easier to use where supply voltage may vary, such as automotive electrical systems and battery powered equipment. These amplifiers have true rail-to-rail output and can supply a respectable amount of current (15 mA) with minimal head- room from either rail (300 mV) at low distortion (0.05% THD+Noise).

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.33
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.03
46
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.46
-
Buy Now
Logo for element14
element14
from US$2.56
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 20MHz
Slew Rate 18V/µs
Supply Voltage Range 2.5V to 32V
Amplifier Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 32V
Op Amp Type Precision

Alternative Descriptions

Dual, 32-V, 20-MHz operational amplifier | Texas Instruments
Op Amp, 20Mhz, 18V/Us, Vssop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7322MM/NOPB?

Additional datasheets, footprints and schematics for LM7322MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7322MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7322MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7322MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7322MM/NOPB fall under?

The LM7322MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM7322MM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7322MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7322MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7322MM/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7322MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7322MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7322MM/NOPB?

You can fill out our help required form which you can use to request a quote for LM7322MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay