LM7321MF

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM7321MF
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM7321MF
Series Information for LM7321MF - Texas Instruments

Features

  • feature
    (VS = u00b115, TA = 25u00b0C, Typical Values Unless Specified.)
  • feature
    Capacitive Load Tolerance Unlimited
  • feature
    Distortion THD+Noise u221286 dB
  • feature
    Gain Bandwidth Product 20 MHz
  • feature
    Input Common-Mode Voltage 0.3-V Beyond Rails
  • feature
    Input Current Noise 1.3 pA/u221aHz
  • feature
    Input Voltage Noise 15 nV/u221aHz
  • feature
    LM732xx are Automotive Grade Products that are
  • feature
    Output Current +65 mA/u2212100 mA
  • feature
    Slew Rate 18 V/u00b5s
  • feature
    Supply Current/Channel 1.1 mA
  • feature
    Temperature Range u221240u00b0C to 125u00b0C
  • feature
    Tested at u221240u00b0C, 25u00b0C and 125u00b0C at 2.7 V, u00b15 V, u00b115 V.
  • feature
    Wide Supply Voltage Range 2.5 V to 32 V

Description

OP AMP 20MHZ 18V/US 700UV SOT23-5
The LM732xx devices are rail-to-rail input and output amplifiers with wide operating voltages and highoutput currents. The LM732xx family is efficient, achieving 18-V/µs slew rate and 20-MHz unity gain bandwidth while requiring only 1 mA of supply current per op amp. The LM732xx device performance is fully specified for operation at 2.7 V, ±5 V and ±15 V. The LM732xx devices are designed to drive unlimited capacitive loads without oscillations. All LM7321x and LM7322x parts are tested at −40°C, 125°C, and 25°C, with modern automatic test equipment. High performance from −40°C to 125°C, detailed specifications, and extensive testing makes them suitable for industrial, automotive, and communications applications. Greater than rail-to-rail input common-mode voltage range with 50 dB of common-mode rejection across this wide voltage range, allows both high-side and low-side sensing. Most device parameters are insensitive to power supply voltage, and this makes the parts easier to use where supply voltage may vary, such as automotive electrical systems and battery powered equipment. These amplifiers have true rail-to-rail output and can supply a respectable amount of current (15 mA) with minimal head- room from either rail (300 mV) at low distortion (0.05% THD+Noise).

Specifications

No. of Amplifiers:
1Amplifiers
Bandwidth:
20MHz
Slew Rate:
18V/µs
Supply Voltage Range:
2.5V to 32V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.5V to 32V
Gain Bandwidth:
20MHz
Op Amp Type:
High Current