Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Supply Voltage Min | 2.65V |
Supply Voltage Max | 5.5V |
Sensor Case Style | SOT-23 |
No. of Pins | 5 |
Resolution (Bits) | 14bit |
Supply Current | 300µA |
Where can I find additional details, specifications and documents for a LM71QCIMF/NOPB?
Additional datasheets, footprints and schematics for LM71QCIMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM71QCIMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM71QCIMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM71QCIMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM71QCIMF/NOPB fall under?
The LM71QCIMF/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM71QCIMF/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM71QCIMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM71QCIMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM71QCIMF/NOPB have stock available?
There is no stock from authorised distributors for LM71QCIMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM71QCIMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM71QCIMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM71QCIMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.