LM6588MA/NOPB Amplifiers & Comparators by Texas Instruments

IC OP-AMP TFT-LCD QUAD 16V 14SO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.76
1
in stock
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 15.4MHz
Slew Rate 15V/µs
Supply Voltage Range 5V to 16V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 5V to 16V
Base Number 6588
Gain Bandwidth 24MHz
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 16V
Supply Voltage Min 4V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM6588MA/NOPB?

Additional datasheets, footprints and schematics for LM6588MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6588MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM6588MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6588MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM6588MA/NOPB fall under?

The LM6588MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM6588MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM6588MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM6588MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM6588MA/NOPB have stock available?

Authorised distributors including Chip One Stop have stock available or on a lead time for LM6588MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM6588MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM6588MA/NOPB?

You can fill out our help required form which you can use to request a quote for LM6588MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay