Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
228
in stock
|
Buy Now |
No. of Amplifiers | 4 |
---|---|
Bandwidth | 7MHz |
No. of Pins | 14 |
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 6134 |
IC Generic Number | 6134 |
Input Offset Voltage Max | 8mV |
Logic Function Number | 6134 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operational Amplifier Features | Low Power |
Package / Case | DIP |
Slew Rate | 12 |
Supply Voltage + Nom | 5V |
OP AMP, QUAD 10MHZ RRI/O, 6134, DIP | Farnell |
Where can I find additional details, specifications and documents for a LM6134BIN.?
Additional datasheets, footprints and schematics for LM6134BIN. are listed on our Part Details page. You can also find images and similar parts to LM6134BIN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6134BIN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6134BIN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6134BIN. fall under?
The LM6134BIN. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6134BIN. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6134BIN. you can contact the distributor directly for product support, shipping queries etc.
Is the LM6134BIN. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6134BIN. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LM6134BIN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6134BIN. often in real-time on the comparison pages.
What if I can't find stock of LM6134BIN.?
You can fill out our help required form which you can use to request a quote for LM6134BIN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.