Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 98.9% |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Switching Frequency | 250kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 34.56V |
Adjustable Output Voltage Min | 1.3V |
Base Number | 5642 |
Frequency | 200kHz |
IC Generic Number | 5642 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 20A |
Output Voltage | 32.4V |
Output Voltage Max | 35V |
Primary Input Voltage | 36V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Dual Synchronous Buck |
Where can I find additional details, specifications and documents for a LM5642MTC?
Additional datasheets, footprints and schematics for LM5642MTC are listed on our Part Details page. You can also find images and similar parts to LM5642MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5642MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5642MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5642MTC fall under?
The LM5642MTC is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5642MTC when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5642MTC you can contact the distributor directly for product support, shipping queries etc.
Is the LM5642MTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5642MTC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM5642MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5642MTC often in real-time on the comparison pages.
What if I can't find stock of LM5642MTC?
You can fill out our help required form which you can use to request a quote for LM5642MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.