Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5175 Series |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck-Boost Converter |
Kit Contents | Eval Module LM5175 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 260kHz Sync 4-Switch Buck-Boost Controller O/P 10A/12V Optional Frequency Dithering Vin 6-36V |
LM5175EVM-HP Wide VIN 4-Switch Buck-Boost Converter High Power EVM | Texas Instruments |
Eval Module, Lm5175 Sync Buck-Boost Conv | Newark Electronics |
EVAL MODULE, LM5175 SYNC BUCK-BOOST CONV | element14 |
Where can I find additional details, specifications and documents for a LM5175EVM-HP?
Additional datasheets, footprints and schematics for LM5175EVM-HP are listed on our Part Details page. You can also find images and similar parts to LM5175EVM-HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5175EVM-HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5175EVM-HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5175EVM-HP fall under?
The LM5175EVM-HP is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5175EVM-HP when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5175EVM-HP you can contact the distributor directly for product support, shipping queries etc.
Is the LM5175EVM-HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5175EVM-HP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5175EVM-HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5175EVM-HP often in real-time on the comparison pages.
What if I can't find stock of LM5175EVM-HP?
You can fill out our help required form which you can use to request a quote for LM5175EVM-HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.