Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.56
|
18,025
in stock
|
Buy Now |
Supply Voltage Min | 3.8V |
---|---|
Supply Voltage Max | 65V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 99% |
Controller IC Case Style | VQFN |
No. of Pins | 24Pins |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low Iq, Wide Input Range Synchronous Buck Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5141RGET?
Additional datasheets, footprints and schematics for LM5141RGET are listed on our Part Details page. You can also find images and similar parts to LM5141RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5141RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5141RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5141RGET fall under?
The LM5141RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5141RGET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5141RGET you can contact the distributor directly for product support, shipping queries etc.
Is the LM5141RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5141RGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM5141RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5141RGET often in real-time on the comparison pages.
What if I can't find stock of LM5141RGET?
You can fill out our help required form which you can use to request a quote for LM5141RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.