Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 65V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | HTSSOP |
No. of Pins | 20Pins |
Switching Frequency | 975kHz |
Topology | Synchronous Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 15A |
Primary Input Voltage | 65V |
Automotive, 3-V to 65-V wide VIN, current mode synchronous boost controller with multiphase | Texas Instruments |
SWITCHING CONTROLLER, 1MHZ, HTSSOP-20 | element14 |
Switching Controller, 1Mhz, Htssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5122QMH/NOPB?
Additional datasheets, footprints and schematics for LM5122QMH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5122QMH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5122QMH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5122QMH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5122QMH/NOPB fall under?
The LM5122QMH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5122QMH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5122QMH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5122QMH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5122QMH/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5122QMH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5122QMH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5122QMH/NOPB?
You can fill out our help required form which you can use to request a quote for LM5122QMH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.