Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DSBGA |
No. of Pins | 12Pins |
Input Delay | 28ns |
Output Delay | 26.5ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
HALF BRIDGE DRIVER, 5A, 100V, DSBGA-12 | element14 |
Where can I find additional details, specifications and documents for a LM5113TME/NOPB?
Additional datasheets, footprints and schematics for LM5113TME/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5113TME/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5113TME/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5113TME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5113TME/NOPB fall under?
The LM5113TME/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5113TME/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5113TME/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5113TME/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5113TME/NOPB have stock available?
Authorised distributors including element14, Farnell and Chip One Stop have stock available or on a lead time for LM5113TME/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5113TME/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5113TME/NOPB?
You can fill out our help required form which you can use to request a quote for LM5113TME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.