LM5113SD/NOPB Semiconductors - ICs by Texas Instruments

MOSFET DRIVER HALF BRIDGE WSON-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5113 is designed to drive both the high-side and the low-side enhancement mode Gallium Nitride (GaN) FETs in a synchronous buck or a half bridge configuration. The floating high-side driver is capable of driving a high-side enhancement mode GaN FET operating up to 100 V. The high-side bias voltage is generated using a bootstrap technique and is internally clamped at 5.2 V, which prevents the gate voltage from exceeding the maximum gate-source voltage rating of enhancement mode GaN FETs. The inputs of the LM5113 are TTL logic compatible, and can withstand input voltages up to 14 V regardless of the VDD voltage. The LM5113 has split gate outputs, providing flexibility to adjust the turn-on and turn-off strength independently. In addition, the strong sink capability of the LM5113 maintains the gate in the low state, preventing unintended turn-on during switching. The LM5113 can operate up to several MHz. The LM5113 is available in a standard WSON-10 pin package and a 12-bump DSBGA package. The WSON-10 pin package contains an exposed pad to aid power dissipation. The DSBGA package offers a compact footprint and minimized package inductance.

Where to Buy

Prices starting from US$3.88

Distributor Stock
Logo for Farnell
Farnell
from US$4.90
No stock
Buy Now
Logo for element14
element14
from US$3.88
-
Buy Now

Specifications

Driver Configuration Half Bridge
Peak Output Current 5A
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style WSON
No. of Pins 10Pins
Input Delay 28ns
Output Delay 28ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5113SD/NOPB?

Additional datasheets, footprints and schematics for LM5113SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5113SD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5113SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5113SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5113SD/NOPB fall under?

The LM5113SD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5113SD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5113SD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5113SD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5113SD/NOPB have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LM5113SD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5113SD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5113SD/NOPB?

You can fill out our help required form which you can use to request a quote for LM5113SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay