Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management |
---|---|
Application Sub Type | Half Bridge Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LM5113 |
Product Range | - |
Kit Contents | Eval Board LM5113 Application Note |
SVHC | No SVHC (27-Jun-2018) |
Features | 100V Half-bridge Enhancement Mode GaN FET Driver UVLO |
Llpevb/Nopb Evaluation Module | Newark Electronics |
LM5113 100 V 1.2-A / 5-A, Half-Bridge Gate Driver for Enhancement Mode GaN FETs Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5113LLPEVB/NOPB?
Additional datasheets, footprints and schematics for LM5113LLPEVB/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5113LLPEVB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5113LLPEVB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5113LLPEVB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5113LLPEVB/NOPB fall under?
The LM5113LLPEVB/NOPB is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to LM5113LLPEVB/NOPB when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5113LLPEVB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5113LLPEVB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5113LLPEVB/NOPB have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM5113LLPEVB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5113LLPEVB/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5113LLPEVB/NOPB?
You can fill out our help required form which you can use to request a quote for LM5113LLPEVB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.