LM5105SD Semiconductors - ICs by Texas Instruments

DRIVER HALF-BRIDGE 100V SMD 5105

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Driver Configuration Half Bridge
Peak Output Current 1.8A
Supply Voltage Min 8V
Supply Voltage Max 14V
Driver Case Style LLP
No. of Pins 10Pins
Input Delay 105ns
Output Delay 26ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5105
Device Type MOSFET
I / O Delay 595ns
IC Generic Number 5105
Logic Function Number 5105
Module Configuration Half Bridge
No. of Outputs 2Outputs
Operating Temperature Range -40°C to +125°C
Output Sink Current 1.6A
Output Voltage 118.3V
Output Voltage Max 18.3V
Supply Voltage Range 8V to 14V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5105SD?

Additional datasheets, footprints and schematics for LM5105SD are listed on our Part Details page. You can also find images and similar parts to LM5105SD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5105SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5105SD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5105SD fall under?

The LM5105SD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5105SD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5105SD you can contact the distributor directly for product support, shipping queries etc.

Is the LM5105SD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5105SD have stock available?

There is no stock from authorised distributors for LM5105SD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5105SD often in real-time on the comparison pages.

What if I can't find stock of LM5105SD?

You can fill out our help required form which you can use to request a quote for LM5105SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay