Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 1.8A |
Supply Voltage Min | 9V |
Supply Voltage Max | 14V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5104 |
Device Type | MOSFET |
IC Generic Number | 5104 |
Logic Function Number | 5104 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current Min | 2A |
Output Source Current Max | 1.6A |
Output Source Current Min | 2A |
Output Voltage | 118.3V |
Output Voltage Max | 0.55V |
Supply Voltage Range | 9V to 14V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM5104M?
Additional datasheets, footprints and schematics for LM5104M are listed on our Part Details page. You can also find images and similar parts to LM5104M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5104M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5104M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5104M fall under?
The LM5104M is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5104M when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5104M you can contact the distributor directly for product support, shipping queries etc.
Is the LM5104M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5104M have stock available?
There is no stock from authorised distributors for LM5104M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5104M often in real-time on the comparison pages.
What if I can't find stock of LM5104M?
You can fill out our help required form which you can use to request a quote for LM5104M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.